114991943
114991943
Active
Description:  USB JOYSTICK GAMEPAD CONTROL
Manufacturer:  Seeed Technology
Datasheet:   114991943 Datasheet
History Price: $4.87429
In Stock: 5000
114991943 Specification
Specification
Part No
114991943
Category
Kits Accessories
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Joystick
For Use With/Related Products
Raspberry Pi
114991943 Related Parts
114020101
114020101
Seeed Technology
GROVE NYLON SCREW & NUT (20SETS)
114020102
114020102
Seeed Technology
GROVE RIVET 2.1MM DIA 30PACK
114020161
114020161
Seeed Technology
GROVE FEMALE HEADER 600PACK
114020162
114020162
Seeed Technology
GROVE FEMALE HEADER R/A 600PACK
114020163
114020163
Seeed Technology
GROVE FEMALE HEADER 20PACK
114020164
114020164
Seeed Technology
GROVE FEMALE HEADER R/A 20PACK
114090054
114090054
Seeed Technology
INTELLIGENT ROBOT REMOTE CONTROL
114990175
114990175
Seeed Technology
MICRO/NANO/STND SIM CARD CONV
114990176
114990176
Seeed Technology
MICRO SIM CARD CONVERTER
114991495
114991495
Seeed Technology
GROVE/BEAGLEBONEBLUE 4PIN 10PACK
114991496
114991496
Seeed Technology
GROVE/BEAGLEBONEBLUE 6PIN 10PACK
114991790
114991790
Seeed Technology
CORAL USB ACCELERATOR
114991943 Compare Parts
  • 114991943 vs 114991790
  • 114991943 vs 114991496
  • 114991943 vs 114991495
  • 114991943 vs 114990176
  • 114991943 vs 114990175
  • 114991943 vs 114090054
  • 114991943 vs 114020164
  • 114991943 vs 114020163
  • 114991943 vs 114020162
  • 114991943 vs 114020161
  • 114991943 vs 114020102
  • 114991943 vs 114020101
  • 114991943 vs 114992363
  • 114991943 vs 114992281
  • 114991943 vs 114992280
  • 114991943 vs 114992279
  • 114991943 vs 114992278
  • 114991943 vs 114992276
  • 114991943 vs 114992275
  • 114991943 vs 114992274
  • 114991943 vs 114992154
  • 114991943 vs 114992065
  • 114991943 vs 114110005
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price