114990307
114990307
Active
Description:  ESPRUINO PICO PINNED STM32F401
Manufacturer:  Seeed Technology
Datasheet:   114990307 Datasheet
History Price: $29.99003
In Stock: 42600
114990307 Specification
Specification
Part No
114990307
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
STM32F4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Espruino Pico Pinned
Utilized IC / Part
STM32F401
Mounting Type
Fixed
Contents
Board(s)
114990307 PDF Datasheet
114990307 Related Parts
114110207
114110207
Seeed Technology
JETSON AGX ORIN 32GB H01 KIT WIT
114990088
114990088
Seeed Technology
FLYING STONE MINI 55 STM32 F4
114990280
114990280
Seeed Technology
AUTONOMO ATSAMD21G18 EVAL BRD
114990308
114990308
Seeed Technology
ESPRUINO PICO UNPINNED STM32F401
114990494
114990494
Seeed Technology
HIKEY KIRIN 6220 EVAL BRD
114991433
114991433
Seeed Technology
EAGLEYE 530S ARTIK 530S EVAL BRD
114992425
114992425
Seeed Technology
SIPEED LONGAN NANO RISC-V GD32VF
114992445
114992445
Seeed Technology
CRAZYFLIE AI-DECK V1.1 WITH GAP8
114992462
114992462
Seeed Technology
QUANTUM TINY LINUX DEVKIT SOM+EP
114992604
114992604
Seeed Technology
SIPEED MAIX-II DOCK - DEEP LEARN
114993026
114993026
Seeed Technology
SIPEED M0SENSE BL702 RISC-V DEVE
114990354
114990354
Seeed Technology
CHROMATAB ATMEGA328P EVAL BRD
114990307 Compare Parts
  • 114990307 vs 114992604
  • 114990307 vs 114992462
  • 114990307 vs 114992445
  • 114990307 vs 114992425
  • 114990307 vs 114991433
  • 114990307 vs 114990494
  • 114990307 vs 114990308
  • 114990307 vs 114990280
  • 114990307 vs 114990088
  • 114990307 vs 114110207
  • 114990307 vs 114990354
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.