114990303
114990303
Obsolete
Description:  RASPBERRY PI B+/2B HIFI DAC
Manufacturer:  Seeed Technology
Datasheet:   114990303 Datasheet
History Price: Obsolete
In Stock: 31300
114990303 Specification
Specification
Part No
114990303
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Data Acquisition
Type
Digital to Analog Converter (DAC)
Function
PCM5122
Utilized IC / Part
Board(s)
114990303 PDF Datasheet
114990303 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114020142
114020142
Seeed Technology
GROVE THERM CAMERA MLX90640 110
114090004
114090004
Seeed Technology
ME LED MATRIX 8X16 5VDC
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114990303 Compare Parts
  • 114990303 vs 114992978
  • 114990303 vs 114992866
  • 114990303 vs 114992565
  • 114990303 vs 114992543
  • 114990303 vs 114992270
  • 114990303 vs 114992267
  • 114990303 vs 114992266
  • 114990303 vs 114992265
  • 114990303 vs 114992264
  • 114990303 vs 114992263
  • 114990303 vs 114992262
  • 114990303 vs 114992261
  • 114990303 vs 114992260
  • 114990303 vs 114992117
  • 114990303 vs 114992116
  • 114990303 vs 114992115
  • 114990303 vs 114991988
  • 114990303 vs 114991881
  • 114990303 vs 114991702
  • 114990303 vs 114991397
  • 114990303 vs 114991396
  • 114990303 vs 114991377
  • 114990303 vs 114991072
  • 114990303 vs 114990911
  • 114990303 vs 114990852
  • 114990303 vs 114990838
  • 114990303 vs 114990837
  • 114990303 vs 114990833
  • 114990303 vs 114990832
  • 114990303 vs 114990831
  • 114990303 vs 114990814
  • 114990303 vs 114990813
  • 114990303 vs 114990615
  • 114990303 vs 114990587
  • 114990303 vs 114990253
  • 114990303 vs 114990245
  • 114990303 vs 114990229
  • 114990303 vs 114990223
  • 114990303 vs 114990170
  • 114990303 vs 114990169
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate