☰
114990121
114990121
Active
Description:  CRAZYFLIE 2.0 BATTERY HOLDER BRD
Manufacturer:  Seeed Technology
Datasheet:   114990121 Datasheet
History Price: $5
In Stock: 22250
114990121 Specification
Specification
Part No
114990121
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Crazyflie 2.0
Platform
Power Management
Type
Battery Board
Function
-
Utilized IC / Part
Board(s)
114990121 PDF Datasheet
114990121 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114020142
114020142
Seeed Technology
GROVE THERM CAMERA MLX90640 110
114090004
114090004
Seeed Technology
ME LED MATRIX 8X16 5VDC
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114990121 Description
The Seeed Technology 114990121 is a versatile and compact development board designed for various applications in the Internet of Things (IoT), robotics, and embedded systems. This board is part of Seeed%27s extensive range of products aimed at providing developers with the tools they need to create innovative solutions. Below is a detailed introduction to the 114990121, including its specifications and parameters.

## Overview

The Seeed Technology 114990121 is primarily based on the ESP32 microcontroller, which is known for its dual-core processing capabilities, integrated Wi-Fi, and Bluetooth connectivity. This makes the board an excellent choice for projects that require wireless communication, such as smart home devices, wearable technology, and remote sensors. The board is designed to be user-friendly, with a variety of features that facilitate rapid prototyping and development.

## Key Features

1. ESP32 Microcontroller: The board is powered by the ESP32 chip, which features a dual-core processor capable of running at up to 240 MHz. This provides ample processing power for complex applications.

2. Integrated Wi-Fi and Bluetooth: The ESP32 includes built-in Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE) capabilities, enabling seamless wireless communication with other devices and networks.

3. Multiple I/O Ports: The 114990121 board offers a variety of input/output ports, including digital pins, analog pins, and PWM outputs, allowing for easy connection to sensors, actuators, and other peripherals.

4. Compact Design: The board is designed to be compact and lightweight, making it suitable for portable applications and easy integration into various projects.

5. Power Supply Options: The board can be powered via USB or an external power source, providing flexibility in how it is used in different applications.

6. Development Support: The 114990121 is compatible with popular development environments such as Arduino IDE and PlatformIO, making it accessible for both beginners and experienced developers.

7. Rich Library Support: The board benefits from a wide range of libraries and examples available in the community, facilitating rapid development and prototyping.

8. Onboard Components: The board may include additional components such as LEDs, buttons, and a reset switch, which enhance its functionality and ease of use.

## Specifications

- Model Number: 114990121
- Microcontroller: ESP32
- Processor Speed: Up to 240 MHz
- Wi-Fi Standard: 802.11 b/g/n
- Bluetooth: Classic and BLE
- Digital I/O Pins: Typically 34 (varies by design)
- Analog Input Pins: 15 (12-bit ADC)
- PWM Outputs: Yes (up to 16 channels)
- Flash Memory: Typically 4 MB (varies by specific board version)
- RAM: 520 KB
- Power Supply Voltage: 5V (via USB) or 3.3V (via GPIO)
- Operating Temperature Range: -40°C to +85°C (depending on specific components)
- Dimensions: Approximately 58 mm x 25 mm (varies by design)

## Applications

The Seeed Technology 114990121 is suitable for a wide range of applications, including:

- IoT Devices: Ideal for developing smart home devices, environmental monitoring systems, and connected appliances.
- Wearable Technology: Used in fitness trackers, health monitoring devices, and other wearable applications.
- Robotics: Suitable for controlling robots, drones, and automated systems that require wireless communication.
- Prototyping: Excellent for rapid prototyping of electronic projects, allowing developers to test ideas quickly.
- Educational Projects: Used in educational settings to teach students about embedded systems, programming, and electronics.

## Conclusion

The Seeed Technology 114990121 development board is a powerful and flexible platform for creating a wide variety of IoT and embedded applications. With its ESP32 microcontroller, integrated wireless capabilities, and extensive I/O options, it provides developers with the tools they need to bring their ideas to life. Its compact design and compatibility with popular development environments make it an excellent choice for both beginners and experienced engineers looking to innovate in the rapidly evolving field of connected devices.
114990121 Compare Parts
  • 114990121 vs 114992978
  • 114990121 vs 114992866
  • 114990121 vs 114992565
  • 114990121 vs 114992543
  • 114990121 vs 114992270
  • 114990121 vs 114992267
  • 114990121 vs 114992266
  • 114990121 vs 114992265
  • 114990121 vs 114992264
  • 114990121 vs 114992263
  • 114990121 vs 114992262
  • 114990121 vs 114992261
  • 114990121 vs 114992260
  • 114990121 vs 114992117
  • 114990121 vs 114992116
  • 114990121 vs 114992115
  • 114990121 vs 114991988
  • 114990121 vs 114991881
  • 114990121 vs 114991702
  • 114990121 vs 114991397
  • 114990121 vs 114991396
  • 114990121 vs 114991377
  • 114990121 vs 114991072
  • 114990121 vs 114990911
  • 114990121 vs 114990852
  • 114990121 vs 114990838
  • 114990121 vs 114990837
  • 114990121 vs 114990833
  • 114990121 vs 114990832
  • 114990121 vs 114990831
  • 114990121 vs 114990814
  • 114990121 vs 114990813
  • 114990121 vs 114990615
  • 114990121 vs 114990587
  • 114990121 vs 114990303
  • 114990121 vs 114990253
  • 114990121 vs 114990245
  • 114990121 vs 114990229
  • 114990121 vs 114990223
  • 114990121 vs 114990170
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks