☰
113110004
113110004
Obsolete
Description:  HIKEY 960 KIRIN 960 EVAL BRD
Manufacturer:  Seeed Technology
Datasheet:   113110004 Datasheet
History Price: Obsolete
In Stock: 4560
113110004 Specification
Specification
Part No
113110004
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A53, Cortex?-A72, Mali
Platform
HiKey 960
Utilized IC / Part
Kirin 960
Mounting Type
Fixed
Contents
Board(s)
113110004 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!