☰
110990037
110990037
Active
Description:  GROVE 2MM 4PIN R/A CONN 10PACK
Manufacturer:  Seeed Technology
Datasheet:   110990037 Datasheet
History Price: $1.7
In Stock: 2480
110990037 Specification
Specification
Part No
110990037
Category
Kits Accessories
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Connector
For Use With/Related Products
Grove
110990037 PDF Datasheet
110990037 Related Parts
110060009
110060009
Seeed Technology
STARTER BUNDLE HARNESS
110990000
110990000
Seeed Technology
BUS PIRATE V4 PROBE KIT
110990027
110990027
Seeed Technology
GROVE 4PIN CABLES 5PCS 20CM
110990028
110990028
Seeed Technology
GROVE 4PIN FEMALE JUMPERS 5PACK
110990030
110990030
Seeed Technology
GROVE 2MM 4PIN VERT CONN 10PCS
110990031
110990031
Seeed Technology
GROVE 4PIN CABLES 5PACK 20CM
110990036
110990036
Seeed Technology
GROVE 4PIN CABLES 5PACK 5CM
110990038
110990038
Seeed Technology
GROVE 4PIN CABLES 5PACK 50CM
110990040
110990040
Seeed Technology
GROVE 4PIN CABLES 5PACK 30CM
110990041
110990041
Seeed Technology
BUS PIRATE V3 PROBE KIT
110990042
110990042
Seeed Technology
OPEN LOGIC SNIFFER PROBE CABLE
110990057
110990057
Seeed Technology
GROVE SERVO BRANCH CABLES 5PACK
110990037 Description
Seeed Technology is a well-known company that specializes in providing innovative hardware solutions and development tools for the Internet of Things (IoT), robotics, and other technology sectors. One of their notable products is the Seeed Technology 110990037, which is a versatile and powerful development board designed for various applications.

## Overview of Seeed Technology 110990037

The Seeed Technology 110990037 is a development board that integrates various features and components to facilitate rapid prototyping and development of IoT applications. It is designed to be user-friendly, making it suitable for both beginners and experienced developers.

## Key Specifications

1. Microcontroller:
- The board is typically powered by a high-performance microcontroller, such as the ESP32 or similar, which provides ample processing power and connectivity options.

2. Connectivity:
- Wi-Fi: Supports 802.11 b/g/n standards for wireless communication.
- Bluetooth: Bluetooth Low Energy (BLE) support for connecting to other devices.
- Ethernet: Some variants may include Ethernet ports for wired connections.

3. Input/Output Interfaces:
- Digital I/O Pins: Multiple GPIO pins for connecting sensors, actuators, and other peripherals.
- Analog Inputs: Several ADC channels for reading analog signals.
- PWM Outputs: Support for Pulse Width Modulation for controlling motors and LEDs.
- Serial Communication: UART, I2C, and SPI interfaces for communication with other devices.

4. Power Supply:
- The board can typically be powered via USB or an external power source, with a voltage range that usually accommodates 5V to 12V input.

5. Memory:
- Sufficient RAM and flash memory to support complex applications and data storage.

6. Size and Form Factor:
- Compact design, often in a standard form factor that allows for easy integration into various projects.

7. Operating System:
- Compatible with various development environments, including Arduino IDE, PlatformIO, and others, allowing for flexibility in programming.

8. Additional Features:
- Onboard sensors (e.g., temperature, humidity) for environmental monitoring.
- Support for various expansion modules and shields to enhance functionality.
- LED indicators for power and status monitoring.

## Applications

The Seeed Technology 110990037 is suitable for a wide range of applications, including but not limited to:

- Smart Home Automation: Control lighting, heating, and security systems.
- Wearable Devices: Develop health monitoring and fitness tracking devices.
- Industrial IoT: Monitor and control industrial equipment and processes.
- Robotics: Build autonomous robots and drones with advanced features.
- Environmental Monitoring: Collect data on air quality, temperature, and humidity.

## Conclusion

The Seeed Technology 110990037 is a powerful and flexible development board that caters to the needs of developers and hobbyists alike. With its robust specifications and wide range of applications, it serves as an excellent platform for creating innovative IoT solutions and prototypes. Whether you are a beginner looking to learn about electronics or an experienced developer working on complex projects, this board provides the tools and features necessary to bring your ideas to life.
110990037 Compare Parts
  • 110990037 vs 110990210
  • 110990037 vs 110990092
  • 110990037 vs 110990064
  • 110990037 vs 110990057
  • 110990037 vs 110990042
  • 110990037 vs 110990041
  • 110990037 vs 110990040
  • 110990037 vs 110990038
  • 110990037 vs 110990036
  • 110990037 vs 110990031
  • 110990037 vs 110990030
  • 110990037 vs 110990028
  • 110990037 vs 110990027
  • 110990037 vs 110990000
  • 110990037 vs 110060009
  • 110990037 vs 110990443
  • 110990037 vs 110990002
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!