☰
109990405
109990405
Active
Description:  OBD-II CAN BUS GPS DEV KIT
Manufacturer:  Seeed Technology
Datasheet:   109990405 Datasheet
History Price: $29.9
In Stock: 48045
109990405 Specification
Specification
Part No
109990405
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
Atmega32U4, MCP2515, MCP2551, NEO-6
Primary Attributes
OBD-II
Supplied Contents
Board(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you