☰
109990246
109990246
Obsolete
Description:  YARD STICK ONE
Manufacturer:  Seeed Technology
Datasheet:   109990246 Datasheet
History Price: Obsolete
In Stock: 2320
109990246 Specification
Specification
Part No
109990246
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz
Supplied Contents
-
Type
Board(s)
109990246 PDF Datasheet
109990246 Related Parts
109110001
109110001
Seeed Technology
LOPY
109110002
109110002
Seeed Technology
WIPY 2.0
109990043
109990043
Seeed Technology
ELECTRIC IMP DEV BOARD
109990245
109990245
Seeed Technology
HACKRF ONE
109026-HMC482ST89
109026-HMC482ST89
Analog Devices
BOARD EVAL HMC482ST89E
109164-HMC469MS8G
109164-HMC469MS8G
Analog Devices
BOARD EVAL HMC469MS8GE
109185-HMC471MS8G
109185-HMC471MS8G
Analog Devices
BOARD EVAL HMC471MS8GE
109236-HMC549MS8G
109236-HMC549MS8G
Analog Devices
BOARD EVAL HMC549MS8GE
109258-HMC374
109258-HMC374
Analog Devices
BOARD EVAL LNA HMC374
109266-HMC550
109266-HMC550
Analog Devices
BOARD EVAL HMC550E
109266-HMC550A
109266-HMC550A
Analog Devices
BOARD EVAL HMC550A
109293-HMC535LP4
109293-HMC535LP4
Analog Devices
BOARD EVAL HMC535LP4E
109990246 Compare Parts
  • 109990246 vs 109998-HMC528LC4
  • 109990246 vs 109998-HMC527LC4
  • 109990246 vs 109998-HMC526LC4
  • 109990246 vs 109998-HMC525LC4
  • 109990246 vs 109998-HMC523LC4
  • 109990246 vs 109998-HMC522LC4
  • 109990246 vs 109998-HMC521LC4
  • 109990246 vs 109998-HMC520LC4
  • 109990246 vs 109994-HMC453QS16G
  • 109990246 vs 109952-HMC787LC3B
  • 109990246 vs 109952-HMC554LC3B
  • 109990246 vs 109952-HMC553LC3B
  • 109990246 vs 109952-HMC329LC3B
  • 109990246 vs 109952-HMC292LC3B
  • 109990246 vs 109952-HMC260LC3B
  • 109990246 vs 109942-HMC453ST89
  • 109990246 vs 109824-HMC452ST89
  • 109990246 vs 109728-HMC129LC4
  • 109990246 vs 109712-HMC594LC3B
  • 109990246 vs 109712-HMC442LC3B
  • 109990246 vs 109712-HMC441LC3B
  • 109990246 vs 109293-HMC535LP4
  • 109990246 vs 109266-HMC550A
  • 109990246 vs 109266-HMC550
  • 109990246 vs 109258-HMC374
  • 109990246 vs 109236-HMC549MS8G
  • 109990246 vs 109185-HMC471MS8G
  • 109990246 vs 109164-HMC469MS8G
  • 109990246 vs 109026-HMC482ST89
  • 109990246 vs 109990245
  • 109990246 vs 109990043
  • 109990246 vs 109110002
  • 109990246 vs 109110001
  • 109990246 vs 109990071
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much