☰
107020002
107020002
Obsolete
Description:  GROVE SERIAL MP3 PLAYER
Manufacturer:  Seeed Technology
Datasheet:   107020002 Datasheet
History Price: Obsolete
In Stock: 9860
107020002 Specification
Specification
Part No
107020002
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Audio
Type
MP3 Player
Function
WT5001
Utilized IC / Part
Board(s), Cable(s)
107020002 PDF Datasheet
107020002 Related Parts
107020000
107020000
Seeed Technology
GROVE BUZZER
107020001
107020001
Seeed Technology
GROVE SPEAKER
107020003
107020003
Seeed Technology
MUSIC SHIELD V2.0
107020005
107020005
Seeed Technology
GROVE FM RECEIVER
107020006
107020006
Seeed Technology
GROVE I2C FM RECEIVER
107020007
107020007
Seeed Technology
GROVE -RECORDER V2.0
107020008
107020008
Seeed Technology
GROVE - MP3 V2.0
107020029
107020029
Seeed Technology
GROVE - RECORDER V3.0
107020049
107020049
Seeed Technology
GROVE - I2C FM RECEIVER V1.1
107020069
107020069
Seeed Technology
GROVE - MP3 V3 -MUSIC PLAYER
107020109
107020109
Seeed Technology
GROVE - PASSIVE BUZZER
107100001
107100001
Seeed Technology
RESPEAKER 2MICS PI HAT RASPBERRY
107020002 Description
The Seeed Technology 107020002 is a versatile and compact development board designed for various applications, particularly in the realm of Internet of Things (IoT) and embedded systems. This board is part of Seeed%27s extensive range of products aimed at simplifying the development process for engineers and hobbyists alike.

## Overview

The Seeed Technology 107020002 is often referred to as the "Grove - Base Shield" or similar variants, depending on the specific configuration and features. It serves as a base for connecting various Grove modules, which are standardized connectors that allow for easy integration of sensors, actuators, and other peripherals without the need for complex wiring.

## Key Specifications

1. Microcontroller Compatibility:
- The board is compatible with popular microcontroller platforms such as Arduino, Raspberry Pi, and others, making it a flexible choice for developers.

2. Grove Connectors:
- It typically features multiple Grove connectors (usually 12 or more), allowing users to connect various Grove modules easily. These connectors support different communication protocols, including I2C, UART, and analog signals.

3. Power Supply:
- The board can be powered via USB or an external power source, providing flexibility in how it is used in different projects. The input voltage range is generally from 5V to 12V, depending on the specific model.

4. Dimensions:
- The compact design of the board usually measures around 100mm x 60mm, making it easy to integrate into various projects without taking up excessive space.

5. LED Indicators:
- The board often includes LED indicators for power and status, allowing users to easily monitor the operation of their projects.

6. Compatibility with Other Shields:
- The design allows for stacking with other shields, enabling users to expand functionality by adding additional features or modules as needed.

7. Operating Temperature:
- The board is typically rated for operation in a temperature range of -20°C to +70°C, making it suitable for a variety of environments.

## Applications

The Seeed Technology 107020002 is ideal for a wide range of applications, including:

- IoT Projects: Perfect for developing smart devices that can connect to the internet and communicate with other devices.
- Prototyping: Useful for engineers and developers looking to quickly prototype ideas using various sensors and actuators.
- Educational Purposes: A great tool for teaching electronics and programming concepts in schools and universities.
- Home Automation: Can be used to create smart home applications, controlling lights, temperature, and security systems.

## Conclusion

The Seeed Technology 107020002 development board is a powerful and flexible tool for anyone looking to explore the world of IoT and embedded systems. With its compatibility with various microcontrollers, multiple Grove connectors, and ease of use, it simplifies the process of building complex projects. Whether for professional development, educational purposes, or personal projects, this board provides a solid foundation for innovation and creativity in electronics.
107020002 Compare Parts
  • 107020002 vs 107990113
  • 107020002 vs 107990035
  • 107020002 vs 107990034
  • 107020002 vs 107990033
  • 107020002 vs 107990010
  • 107020002 vs 107990007
  • 107020002 vs 107100001
  • 107020002 vs 107020109
  • 107020002 vs 107020069
  • 107020002 vs 107020049
  • 107020002 vs 107020029
  • 107020002 vs 107020008
  • 107020002 vs 107020007
  • 107020002 vs 107020006
  • 107020002 vs 107020005
  • 107020002 vs 107020003
  • 107020002 vs 107020001
  • 107020002 vs 107020000
  • 107020002 vs 107990133
  • 107020002 vs 107990004
  • 107020002 vs 107990000
  • 107020002 vs 107020004
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!