106990022
106990022
Active
Description:  LI-PO RIDER V1.3
Manufacturer:  Seeed Technology
Datasheet:   106990022 Datasheet
History Price: $9.50002
In Stock: 37605
106990022 Specification
Specification
Part No
106990022
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
106990022 PDF Datasheet
106990022 Compare Parts
  • 106990022 vs 106990018
  • 106990022 vs 106990008
  • 106990022 vs 106990128
  • 106990022 vs 106990069
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!