106990007
106990007
Obsolete
Description:  ADJUSTABLE STEP-DOWN DC/DC CONVE
Manufacturer:  Seeed Technology
Datasheet:   106990007 Datasheet
History Price: Obsolete
In Stock: 200
106990007 Specification
Specification
Part No
106990007
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V ~ 17V
Current - Output
1.8A
Voltage - Input
4.5V ~ 23V
Regulator Topology
Buck
Frequency - Switching
340kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP2307
Power - Output
-
106990007 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 58 customer reviews from all over the world
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase