105990130
105990130
Obsolete
Description:  I2C DRIVER/ADAPTEREASILY DRIVER
Manufacturer:  Seeed Technology
Datasheet:   105990130 Datasheet
History Price: Obsolete
In Stock: 37300
105990130 Specification
Specification
Part No
105990130
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
I2C
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
EFM8
Primary Attributes
-
Supplied Contents
Board(s)
105990130 PDF Datasheet
105990130 Compare Parts
  • 105990130 vs 105090001
  • 105990130 vs 105020000
  • 105990130 vs 105990131
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price