☰
105990013
105990013
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   105990013 Datasheet
History Price: Active
In Stock: 27910
105990013 Specification
Specification
Part No
105990013
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
STM32F4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
Nucleo-64
Utilized IC / Part
STM32F401RE
Mounting Type
Fixed
Contents
Board(s)
105990013 Compare Parts
  • 105990013 vs 105040001
  • 105990013 vs 105990014
  • 105990013 vs 105990012
  • 105990013 vs 105990011
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.