Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Seeed Technology 105990006
105990006
Obsolete
Expansion Boards, Daughter Cards
Description:
THE LOCATOR - 43OH MTK3339 GPS L
Manufacturer:
Seeed Technology
Datasheet:
105990006 Datasheet
History Price: Obsolete
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
105990006 Specification
Specification
Part No
105990006
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LaunchPad?
Platform
RF
Type
GPS Locator
Function
MTK3339
Utilized IC / Part
Board(s)
105990006 PDF Datasheet
105990006 Datasheet
Click and Download: 105990006 Datasheet
105990006 Related Parts
105020001
Seeed Technology
GROVE I2C MOTOR DRIVER
105020002
Seeed Technology
GROVE LED STRIP DRIVER
105020003
Seeed Technology
GROVE VIBRATION MOTOR
105020004
Seeed Technology
GROVE MINI FAN
105020005
Seeed Technology
GROVE EL DRIVER
105020010
Seeed Technology
GROVE I2C MINI MOTOR DRIVER
105020011
Seeed Technology
GROVE-HAPTICMOTOR
105020012
Seeed Technology
GROVE 6 AXIS ACCEL GYROSCOPE
105020013
Seeed Technology
GROVE - LED MATRIX DRIVER V1.0
105020073
Seeed Technology
GROVE - RGB LED MATRIX W/DRIVER
105020074
Seeed Technology
GROVE - LED MATRIX DRIVER (HT16K
105030001
Seeed Technology
MOTOR SHIELD V2.0
105990006 Compare Parts
105990006 vs 105990072
105990006 vs 105990030
105990006 vs 105990009
105990006 vs 105100001
105990006 vs 105030006
105990006 vs 105030001
105990006 vs 105020074
105990006 vs 105020073
105990006 vs 105020013
105990006 vs 105020012
105990006 vs 105020011
105990006 vs 105020010
105990006 vs 105020005
105990006 vs 105020004
105990006 vs 105020003
105990006 vs 105020002
105990006 vs 105020001
105990006 vs 105990091
105990006 vs 105990090
105990006 vs 105990071
105990006 vs 105990028
105990006 vs 105030004
105990006 vs 105020093
105990006 vs 105020008
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components