☰
104990583
104990583
Active
Description:  5 INCH TFT DISPLAY FOR SIPEED TA
Manufacturer:  Seeed Technology
Datasheet:   104990583 Datasheet
History Price: $18
In Stock: 48320
104990583 Specification
Specification
Part No
104990583
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Sipeed Tang Nano
Platform
Display
Type
LCD 5"
Function
ILI5960, ILI6122
Utilized IC / Part
Board(s)
104990583 PDF Datasheet
104990583 Related Parts
104010000
104010000
Seeed Technology
XADOW OLED 0.96''
104020000
104020000
Seeed Technology
GROVE VOLTAGE DIVIDER
104020001
104020001
Seeed Technology
GROVE VARIABLE COLOR LED
104020002
104020002
Seeed Technology
GROVE PURPLE LED
104020006
104020006
Seeed Technology
GROVE LED BAR V2.0
104020048
104020048
Seeed Technology
GROVE CHAINABLE RGB LED V2.0
104020128
104020128
Seeed Technology
GROVE - RGB LED RING (20 - WS281
104020129
104020129
Seeed Technology
GROVE RED/BLACK/WHITE 1.54" EPD
104020130
104020130
Seeed Technology
GROVE RED/BLACK/WHITE 2.13" EPD
104020131
104020131
Seeed Technology
GROVE - RGB LED STICK (10 - WS28
104020132
104020132
Seeed Technology
GROVE - 0.54" RED DUAL ALPHANUME
104020168
104020168
Seeed Technology
GROVE - RGB LED RING (24-WS2813
104990583 Compare Parts
  • 104990583 vs 104990423
  • 104990583 vs 104990422
  • 104990583 vs 104990263
  • 104990583 vs 104990262
  • 104990583 vs 104990163
  • 104990583 vs 104990158
  • 104990583 vs 104990079
  • 104990583 vs 104990016
  • 104990583 vs 104110002
  • 104990583 vs 104110001
  • 104990583 vs 104040002
  • 104990583 vs 104040001
  • 104990583 vs 104030087
  • 104990583 vs 104030067
  • 104990583 vs 104030021
  • 104990583 vs 104030019
  • 104990583 vs 104030016
  • 104990583 vs 104030014
  • 104990583 vs 104030013
  • 104990583 vs 104030011
  • 104990583 vs 104030010
  • 104990583 vs 104030009
  • 104990583 vs 104030008
  • 104990583 vs 104030007
  • 104990583 vs 104030006
  • 104990583 vs 104030005
  • 104990583 vs 104030004
  • 104990583 vs 104030003
  • 104990583 vs 104030001
  • 104990583 vs 104030000
  • 104990583 vs 104020268
  • 104990583 vs 104020250
  • 104990583 vs 104020249
  • 104990583 vs 104020248
  • 104990583 vs 104020173
  • 104990583 vs 104020172
  • 104990583 vs 104020171
  • 104990583 vs 104020170
  • 104990583 vs 104020169
  • 104990583 vs 104020168
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object