103100022
103100022
Obsolete
Description:  BREAKOUT FOR LINKIT SMART 7688 V
Manufacturer:  Seeed Technology
Datasheet:   103100022 Datasheet
History Price: Obsolete
In Stock: 34800
103100022 Specification
Specification
Part No
103100022
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LinkIt Smart 7688
Platform
Interface
Type
Multiple
Function
-
Utilized IC / Part
Board(s)
103100022 PDF Datasheet
103100022 Related Parts
103010002
103010002
Seeed Technology
GROVE PI+ BOARD
103020000
103020000
Seeed Technology
GROVE DMX512
103020001
103020001
Seeed Technology
GROVE BASE SHIELD FOR IOIO-OTG
103020002
103020002
Seeed Technology
GROVE BEE SOCKET
103020004
103020004
Seeed Technology
GROVE SOLID STATE RELAY
103020005
103020005
Seeed Technology
GROVE RELAY
103020006
103020006
Seeed Technology
GROVE I2C HUB
103020007
103020007
Seeed Technology
GROVE SCREW TERMINAL
103020008
103020008
Seeed Technology
GROVE MOSFET
103020009
103020009
Seeed Technology
GROVE NUNCHUCK
103020010
103020010
Seeed Technology
GROVE 2COIL LATCHING RELAY
103020011
103020011
Seeed Technology
GROVE RJ45 ADAPTER
103100022 Compare Parts
  • 103100022 vs 103990564
  • 103100022 vs 103990563
  • 103100022 vs 103990543
  • 103100022 vs 103990485
  • 103100022 vs 103990445
  • 103100022 vs 103990283
  • 103100022 vs 103990205
  • 103100022 vs 103990204
  • 103100022 vs 103990183
  • 103100022 vs 103990143
  • 103100022 vs 103990080
  • 103100022 vs 103990079
  • 103100022 vs 103990060
  • 103100022 vs 103990059
  • 103100022 vs 103990058
  • 103100022 vs 103990057
  • 103100022 vs 103990055
  • 103100022 vs 103990039
  • 103100022 vs 103990033
  • 103100022 vs 103990032
  • 103100022 vs 103990029
  • 103100022 vs 103990021
  • 103100022 vs 103990020
  • 103100022 vs 103990018
  • 103100022 vs 103990016
  • 103100022 vs 103990000
  • 103100022 vs 103110043
  • 103100022 vs 103110042
  • 103100022 vs 103110022
  • 103100022 vs 103110001
  • 103100022 vs 103100163
  • 103100022 vs 103100142
  • 103100022 vs 103100124
  • 103100022 vs 103100123
  • 103100022 vs 103100083
  • 103100022 vs 103100063
  • 103100022 vs 103100062
  • 103100022 vs 103100002
  • 103100022 vs 103100001
  • 103100022 vs 103060000
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.