102991757
102991757
Active
Description:  AMEBA Z2 AWS IOT EXPRESSLINK DEV
Manufacturer:  Seeed Technology
Datasheet:   102991757 Datasheet
History Price: $34.9
In Stock: 30000
102991757 Specification
Specification
Part No
102991757
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
RTL8720CM
Type
Board(s)
102991757 Related Parts
102010016
102010016
Seeed Technology
SEEEDUINO GPRS
102010021
102010021
Seeed Technology
SEEEDUINO CLOUD
102010128
102010128
Seeed Technology
SEEEDUINO LORAWAN
102010129
102010129
Seeed Technology
SEEEDUINO LORAWAN W/GPS
102010448
102010448
Seeed Technology
SEEED STUDIO XIAO NRF52840
102010469
102010469
Seeed Technology
SEEED STUDIO XIAO NRF52840 SENSE
102030002
102030002
Seeed Technology
LINKIT ONE
102040046
102040046
Seeed Technology
REPHONE CORE 2G-ATMELSAMD21
102080005
102080005
Seeed Technology
DEV BOARD SEEED TINY BLE
102080028
102080028
Seeed Technology
NRF52840 MDK USB DONGLE
102110017
102110017
Seeed Technology
LINKIT SMART 7688 DUO
102110018
102110018
Seeed Technology
LINKIT SMART 7688
102991757 Compare Parts
  • 102991757 vs 102781-HMC304MS8
  • 102991757 vs 102781-HMC272AMS8
  • 102991757 vs 102102-HMC171C8
  • 102991757 vs 102102-HMC170C8
  • 102991757 vs 102102-HMC141C8
  • 102991757 vs 102991774
  • 102991757 vs 102991455
  • 102991757 vs 102991454
  • 102991757 vs 102991310
  • 102991757 vs 102991297
  • 102991757 vs 102991234
  • 102991757 vs 102991186
  • 102991757 vs 102991180
  • 102991757 vs 102991176
  • 102991757 vs 102991175
  • 102991757 vs 102991157
  • 102991757 vs 102991094
  • 102991757 vs 102991016
  • 102991757 vs 102991013
  • 102991757 vs 102991009
  • 102991757 vs 102990963
  • 102991757 vs 102990944
  • 102991757 vs 102990925
  • 102991757 vs 102990924
  • 102991757 vs 102990923
  • 102991757 vs 102990843
  • 102991757 vs 102990837
  • 102991757 vs 102990832
  • 102991757 vs 102990831
  • 102991757 vs 102990830
  • 102991757 vs 102990824
  • 102991757 vs 102990803
  • 102991757 vs 102990629
  • 102991757 vs 102990628
  • 102991757 vs 102990523
  • 102991757 vs 102990179
  • 102991757 vs 102990071
  • 102991757 vs 102990034
  • 102991757 vs 102990008
  • 102991757 vs 102990002
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!