☰
102990344
102990344
Obsolete
Description:  96BOARDS SENSORS
Manufacturer:  Seeed Technology
Datasheet:   102990344 Datasheet
History Price: Obsolete
In Stock: 14490
102990344 Specification
Specification
Part No
102990344
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
96Boards
Platform
Interface
Type
Grove to 96Boards
Function
ATmega328P
Utilized IC / Part
Board(s)
102990344 Related Parts
102010002
102010002
Seeed Technology
SEEEDUINO MOTION FRAME
102030005
102030005
Seeed Technology
SPARTAN EDGE ACCELERATOR BOARD
102040005
102040005
Seeed Technology
XADOW GSM + BLE
102110497
102110497
Seeed Technology
DUALGIGABIT ETHERNET CARRIER CM4
102110551
102110551
Seeed Technology
7-INCH SMART DISPLAY (POWERED BY
102110698
102110698
Seeed Technology
PIUNORA RASPBERRY PI CM4 CARRIER
102110719
102110719
Seeed Technology
RPI/JETSON CAMERA IMX219 8MP
102110774
102110774
Seeed Technology
A205E CARRIER BOARD JETSON NANO/
102110840
102110840
Seeed Technology
A603 CARRIER JETSON ORIN NX/NANO
102110841
102110841
Seeed Technology
A607 CARRIER JETSON ORIN NX/NANO
102990011
102990011
Seeed Technology
LOGICSTART MEGAWING
102990046
102990046
Seeed Technology
ALAMODE - ARDUINO COMPATIBLE RAS
102990344 Compare Parts
  • 102990344 vs 102991695
  • 102990344 vs 102991694
  • 102990344 vs 102991187
  • 102990344 vs 102991183
  • 102990344 vs 102991015
  • 102990344 vs 102991007
  • 102990344 vs 102990228
  • 102990344 vs 102990227
  • 102990344 vs 102990208
  • 102990344 vs 102990207
  • 102990344 vs 102990206
  • 102990344 vs 102990205
  • 102990344 vs 102990178
  • 102990344 vs 102990046
  • 102990344 vs 102990011
  • 102990344 vs 102110841
  • 102990344 vs 102110840
  • 102990344 vs 102110774
  • 102990344 vs 102110719
  • 102990344 vs 102110698
  • 102990344 vs 102110551
  • 102990344 vs 102110497
  • 102990344 vs 102040005
  • 102990344 vs 102030005
  • 102990344 vs 102010002
  • 102990344 vs 102991146
  • 102990344 vs 102990053
  • 102990344 vs 102100002
  • 102990344 vs 102020143
  • 102990344 vs 102020083
  • 102990344 vs 102110577
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time