☰
101990884
101990884
Active
Description:  24GHZ MMWAVE RADAR SENSOR - FALL
Manufacturer:  Seeed Technology
Datasheet:   101990884 Datasheet
History Price: $32
In Stock: 47280
101990884 Specification
Specification
Part No
101990884
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
24GHz
For Use With/Related Products
-
Supplied Contents
Board(s)
Type
Transceiver; RADAR
101990884 PDF Datasheet
101990884 Related Parts
101990883
101990883
Seeed Technology
24GHZ MMWAVE RADAR SENSOR - HUMA
101991030
101991030
Seeed Technology
24GHZ MMWAVE SENSOR HUMAN STATIC
1010-TAB1C470
1010-TAB1C470
Silicon Labs
BOARD EVALUATION FOR SI1010
1010-TAB1C915
1010-TAB1C915
Silicon Labs
BOARD EVALUATION FOR SI1010
1012-TAB1D434
1012-TAB1D434
Silicon Labs
BOARD EVALUATION FOR SI1012
1012-TAB1D868
1012-TAB1D868
Silicon Labs
BOARD EVALUATION FOR SI1012
1014-TAB1D434
1014-TAB1D434
Silicon Labs
BOARD EVALUATION FOR SI1014
1014-TAB1D868
1014-TAB1D868
Silicon Labs
BOARD EVALUATION FOR SI1014
101672-HMC182S14
101672-HMC182S14
Analog Devices
BOARD EVAL HMC182S14E
101673-HMC252QS24
101673-HMC252QS24
Analog Devices
BOARD EVAL SWITCH SP6T HMC252
101675-HMC221A
101675-HMC221A
Analog Devices
BOARD EVAL SWITCH SPDT HMC221A
101675-HMC544
101675-HMC544
Analog Devices
BOARD EVAL SWITCH SPDT HMC544
101990884 Compare Parts
  • 101990884 vs 101830-HMC316MS8
  • 101990884 vs 101830-HMC220AMS8
  • 101990884 vs 101830-HMC214MS8
  • 101990884 vs 101830-HMC208AMS8
  • 101990884 vs 101827-HMC473MS8
  • 101990884 vs 101785-HMC207AS8
  • 101990884 vs 101675-HMC595
  • 101990884 vs 101675-HMC545
  • 101990884 vs 101675-HMC544
  • 101990884 vs 101675-HMC221A
  • 101990884 vs 101673-HMC252QS24
  • 101990884 vs 101672-HMC182S14
  • 101990884 vs 1014-TAB1D868
  • 101990884 vs 1014-TAB1D434
  • 101990884 vs 1012-TAB1D868
  • 101990884 vs 1012-TAB1D434
  • 101990884 vs 1010-TAB1C915
  • 101990884 vs 1010-TAB1C470
  • 101990884 vs 101991030
  • 101990884 vs 101990883
  • 101990884 vs 101830-HMC218MS8
  • 101990884 vs 101779-HMC190AMS8
  • 101990884 vs 101674-HMC197A
  • 101990884 vs 101-1325
  • 101990884 vs 101-1324
  • 101990884 vs 101-1293
  • 101990884 vs 101-1285
  • 101990884 vs 101-1284
  • 101990884 vs 101-1272
  • 101990884 vs 101-1262
  • 101990884 vs 101-1188
  • 101990884 vs 101-1173
  • 101990884 vs 101-1165
  • 101990884 vs 101-1137
  • 101990884 vs 101-1042
  • 101990884 vs 101-1040
  • 101990884 vs 101-0999
  • 101990884 vs 101-0998
  • 101990884 vs 101-0948
  • 101990884 vs 101-0911
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give