☰
101990480
101990480
Discontinued at Digi-Key
Description:  THONEFLOW-3901U UART OPTICAL FLO
Manufacturer:  Seeed Technology
Datasheet:   101990480 Datasheet
History Price: $14.88
In Stock: 44560
101990480 Specification
Specification
Part No
101990480
Category
Sensor Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
-
Interface
UART
Sensitivity
-
Voltage - Supply
3.3V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
PMW3901
101990480 PDF Datasheet
101990480 Related Parts
101020060
101020060
Seeed Technology
PIR MOTION SENSOR
101090001
101090001
Seeed Technology
MAKER LINE - SIMPLIFYING LINE SE
101990031
101990031
Seeed Technology
XX
101990580
101990580
Seeed Technology
XX
101-1062
101-1062
Digi International
KIT APPLICATION LCD COLOR US
101-1121
101-1121
Digi International
KIT CAMERA INTERFACE APPLICATION
101-1288
101-1288
Digi International
KIT APPLICATION SIMPLE SENSOR
101-1063
101-1063
Digi International
KIT APPLICATION LCD COLOR INT'L
101990480 Compare Parts
  • 101990480 vs 101020060
  • 101990480 vs 101990580
  • 101990480 vs 101990031
  • 101990480 vs 101-1288
  • 101990480 vs 101-1121
  • 101990480 vs 101-1062
  • 101990480 vs 101-1063
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.