Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ ScioSense BV GP22-DEMO MODULE
GP22-DEMO MODULE
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE GP22
Manufacturer:
ScioSense BV
Datasheet:
GP22-DEMO MODULE Datasheet
History Price: $70.7
In Stock: 19300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GP22-DEMO MODULE Specification
Specification
Part No
GP22-DEMO MODULE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
ScioSense BV
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Time-to-Digital Converter
Embedded
-
Utilized IC / Part
TDC-GP22
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
GP22-DEMO MODULE PDF Datasheet
GP22-DEMO MODULE Datasheet
Click and Download: GP22-DEMO MODULE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.