AS3935-DK
AS3935-DK
Active
Description:  BOARD EVAL FOR AS3935
Manufacturer:  ScioSense BV
Datasheet:   AS3935-DK Datasheet
History Price: $303
In Stock: 8600
AS3935-DK Specification
Specification
Part No
AS3935-DK
Category
Sensor Evaluation Boards
Manufacturer
ScioSense BV
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Lightning
Sensing Range
-
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
2.4V ~ 5.5V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
AS3935
AS3935-DK PDF Datasheet
AS3935-DK Compare Parts
  • AS3935-DK vs AS3616A-AFCM-13
  • AS3935-DK vs AS3616A-AFCM-12
  • AS3935-DK vs AS3616A-AFCM-11
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.