☰
SKU21277
SKU21277
Active
Description:  PICO SINGLE CHANNEL RELAY HAT
Manufacturer:  SB Components
Datasheet:   SKU21277 Datasheet
History Price: $9.4
In Stock: 20700
SKU21277 Specification
Specification
Part No
SKU21277
Category
Expansion Boards, Daughter Cards
Manufacturer
SB Components
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Pico
Platform
Relay
Type
Electromechanical
Function
HLS8L-DC5V-S-C
Utilized IC / Part
Board(s)
SKU21277 Related Parts
SKU06670
SKU06670
SB Components
PIRELAY V2 RELAY SHIELD FOR RASP
SKU08001
SKU08001
SB Components
MOTORSHIELD FOR THE RASPBERRY PI
SKU20768
SKU20768
SB Components
AIR MONITORING HAT FOR RASPBERRY
SKU20812
SKU20812
SB Components
PICO GPIO EXPANSION BOARD
SKU20843
SKU20843
SB Components
PICO BREADBOARD KIT
SKU21178
SKU21178
SB Components
PICO RELAY BOARD
SKU21239
SKU21239
SB Components
RASPBERRY PI 400 GPIO ADAPTER
SKU21284
SKU21284
SB Components
PICO DUAL CHANNEL RELAY HAT
SKU21307
SKU21307
SB Components
RASPBERRY PI 400 EXPANSION
SKU21376
SKU21376
SB Components
PICO 3V RELAY HAT
SKU22731
SKU22731
SB Components
MICRO SD CARD BREAKOUT
SKU24018
SKU24018
SB Components
ROUNDYPI (ROUND LCD BOARD BASED
SKU21277 Compare Parts
  • SKU21277 vs SKU24032
  • SKU21277 vs SKU24025
  • SKU21277 vs SKU24018
  • SKU21277 vs SKU22731
  • SKU21277 vs SKU21376
  • SKU21277 vs SKU21307
  • SKU21277 vs SKU21284
  • SKU21277 vs SKU21239
  • SKU21277 vs SKU21178
  • SKU21277 vs SKU20843
  • SKU21277 vs SKU20812
  • SKU21277 vs SKU20768
  • SKU21277 vs SKU08001
  • SKU21277 vs SKU06670
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!