SIP-KITSZG001
SIP-KITSZG001
Obsolete
Description:  ARTIK-030 ZIGBEE THREAD KIT
Manufacturer:  Samsung Semiconductor
History Price: $499
In Stock: 5800
SIP-KITSZG001 Specification
Specification
Part No
SIP-KITSZG001
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Samsung Semiconductor
Series
ARTIK
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-M4F
Platform
ARTIK-030 Zigbee Thread Kit
Utilized IC / Part
ARTIK 030
Mounting Type
-
Contents
Board(s)
SIP-KITSZG001 Related Parts
SIP-010AYS001
SIP-010AYS001
Samsung Semiconductor
ARTIK1020 BLE WIFI ZIGBEE MODULE
SIP-KITNXB001
SIP-KITNXB001
Samsung Semiconductor
ARTIK520 BLE WIFI ZIGBEE THREAD
SIP-KITNXC001
SIP-KITNXC001
Samsung Semiconductor
ARTIK 1020 BLE WIFI ZIGBEE KIT
SIP-KITNXD001
SIP-KITNXD001
Samsung Semiconductor
ARTIK 530 BLE WIFI ZIGBEE KIT
SIP-KITNXD002
SIP-KITNXD002
Samsung Semiconductor
ARTIK 530S 512MB SECURE DEV KIT
SIP-KITNXE001
SIP-KITNXE001
Samsung Semiconductor
ARTIK710 BLE WIFI ZIGBEE THREAD
SIP-KITNXE002
SIP-KITNXE002
Samsung Semiconductor
ARTIK710S SECURE BT WIFI ZIGBEE
SIP-KITNXF001
SIP-KITNXF001
Samsung Semiconductor
ARTIK 053 WIFI KIT EVAL BRD
SIP-KITNXF002
SIP-KITNXF002
Samsung Semiconductor
ARTIK 053S SECURE WIFI DEV KIT
SIP-KITNXG002
SIP-KITNXG002
Samsung Semiconductor
ARTIK 530S 1GB SECURE DEV KIT
SIP-KITNXH002
SIP-KITNXH002
Samsung Semiconductor
ARTIK 055S SECURE WIFI DEV KIT
SIP-KITSLF001
SIP-KITSLF001
Samsung Semiconductor
ARTIK 020 BLUETOOTH SMART KIT
SIP-KITSZG001 Compare Parts
  • SIP-KITSZG001 vs SIP-KITNXH002
  • SIP-KITSZG001 vs SIP-KITNXG002
  • SIP-KITSZG001 vs SIP-KITNXF002
  • SIP-KITSZG001 vs SIP-KITNXF001
  • SIP-KITSZG001 vs SIP-KITNXE002
  • SIP-KITSZG001 vs SIP-KITNXE001
  • SIP-KITSZG001 vs SIP-KITNXD002
  • SIP-KITSZG001 vs SIP-KITNXD001
  • SIP-KITSZG001 vs SIP-KITNXC001
  • SIP-KITSZG001 vs SIP-KITNXB001
  • SIP-KITSZG001 vs SIP-010AYS001
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.