Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Samsung Semiconductor SIP-ASRNXS004
SIP-ASRNXS004
Obsolete
Expansion Boards, Daughter Cards
Description:
ARTIK 710/530 SENSOR BOARD
Manufacturer:
Samsung Semiconductor
Datasheet:
SIP-ASRNXS004 Datasheet
History Price: Obsolete
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SIP-ASRNXS004 Specification
Specification
Part No
SIP-ASRNXS004
Category
Expansion Boards, Daughter Cards
Manufacturer
Samsung Semiconductor
Series
ARTIK
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
ARTIK
Platform
Sensor
Type
Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Function
-
Utilized IC / Part
Board(s)
SIP-ASRNXS004 PDF Datasheet
SIP-ASRNXS004 Datasheet
Click and Download: SIP-ASRNXS004 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.