☰
KITRA 710
KITRA 710
Obsolete
Description:  ARTIK 710 PRODUCT ACCELERATOR
Manufacturer:  RushUp
Datasheet:   KITRA 710 Datasheet
History Price: Obsolete
In Stock: 45990
KITRA 710 Specification
Specification
Part No
KITRA 710
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
RushUp
Series
ARTIK
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A53
Platform
ARTIK 710 Product Accelerator
Utilized IC / Part
ARTIK 710
Mounting Type
Socket
Contents
Board(s)
KITRA 710 PDF Datasheet
KITRA 710 Related Parts
KIT_TC1791_SK
KIT_TC1791_SK
Infineon Technologies
AUDO TC1791 EVAL BRD
KIT_TC1793_SK
KIT_TC1793_SK
Infineon Technologies
AUDO TC1793 EVAL BRD
KIT_TC1797_SK
KIT_TC1797_SK
Infineon Technologies
AUDO TC1797 EVAL BRD
KIT_TC1798_SK
KIT_TC1798_SK
Infineon Technologies
AUDO TC1798 EVAL BRD
KIT_XC164CM_EK_V3
KIT_XC164CM_EK_V3
Infineon Technologies
XC164CM EVAL BRD
KIT_XC164CS_EK_V3
KIT_XC164CS_EK_V3
Infineon Technologies
XC164CS EVAL BRD
KIT_XC167CI_EK_V3
KIT_XC167CI_EK_V3
Infineon Technologies
XC167CI EVAL BRD
KIT_XC866_EK
KIT_XC866_EK
Infineon Technologies
XC88X EVAL BRD
KIT_XMC14_BOOT_001
KIT_XMC14_BOOT_001
Infineon Technologies
BOOT KIT XMC1400 EVAL BRD
KIT_XMC45_AE4_002
KIT_XMC45_AE4_002
Infineon Technologies
HEXAGON APPL KIT XMC4500 EVAL BD
KIT_XMC72_EVK
KIT_XMC72_EVK
Infineon Technologies
XMC7200 EVAL KIT
KIT-14105
KIT-14105
SparkFun Electronics
INTEL EDISON EDISON EVAL BRD
KITRA 710 Compare Parts
  • KITRA 710 vs KITXMCPLT2GOXMC4200TOBO1
  • KITRA 710 vs KITXMCDPEXP01TOBO1
  • KITRA 710 vs KITXMC48RELAXECATV1TOBO1
  • KITRA 710 vs KITXMC48IOTAWSWIFITOBO1
  • KITRA 710 vs KITXMC48AUTBASEV2TOBO1
  • KITRA 710 vs KITXMC47RELAXV1TOBO1
  • KITRA 710 vs KITXMC47RELAXLITEV1TOBO1
  • KITRA 710 vs KITXMC47RELAX5VADV1TOBO1
  • KITRA 710 vs KITXMC45RELAXV1TOBO1
  • KITRA 710 vs KITXMC45RELAXLITEV1TOBO1
  • KITRA 710 vs KITXMC45EE1002TOBO1
  • KITRA 710 vs KITXMC45AE1002TOBO1
  • KITRA 710 vs KITXMC44EE1001TOBO1
  • KITRA 710 vs KITXMC4400DCV1TOBO1
  • KITRA 710 vs KITXMC43RELAXECATV1TOBO1
  • KITRA 710 vs KITXMC42EE1001TOBO1
  • KITRA 710 vs KITXMC2GOXTRXMC1400TOBO1
  • KITRA 710 vs KITXMC2GOXMC1100V1TOBO1
  • KITRA 710 vs KITXMC1XAKLED001TOBO1
  • KITRA 710 vs KITXMC1400ARDUINOTOBO1
  • KITRA 710 vs KITXMC13BOOT001TOBO1
  • KITRA 710 vs KITXMC12BOOT001TOBO1
  • KITRA 710 vs KITXMC11BOOT001TOBO1
  • KITRA 710 vs KITAURIXTC297TFTTOBO1
  • KITRA 710 vs KITAURIXTC277TFTTOBO1
  • KITRA 710 vs KITAURIXTC275LITETOBO1
  • KITRA 710 vs KITAURIXTC275ARDSBTOBO1
  • KITRA 710 vs KITAURIXTC267TFTTOBO1
  • KITRA 710 vs KITAURIXTC265TFTTOBO1
  • KITRA 710 vs KITAURIXTC234TFTTOBO1
  • KITRA 710 vs KITAURIXTC224TFTTOBO1
  • KITRA 710 vs KITA2GTC377SECGTWTOBO1
  • KITRA 710 vs KITA2GTC3775VTFTTOBO1
  • KITRA 710 vs KITA2GTC375LITETOBO1
  • KITRA 710 vs KITA2GTC3675VTFTTOBO1
  • KITRA 710 vs KITA2GTC334LITETOBO1
  • KITRA 710 vs KIT912F634EVME
  • KITRA 710 vs KIT-14105
  • KITRA 710 vs KIT_XMC72_EVK
  • KITRA 710 vs KIT_XMC45_AE4_002
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet