☰
LDO7V10V15V-SMPLBK
LDO7V10V15V-SMPLBK
Obsolete
Description:  8-HTSOP-J LDO EVAL KIT
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 23660
LDO7V10V15V-SMPLBK Specification
Specification
Part No
LDO7V10V15V-SMPLBK
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Box,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
0.8V ~ 13V
Current - Output
-
Voltage - Input
2.4V ~ 14V
Regulator Type
Positive Fixed and Adjustable
Board Type
Bare (Unpopulated)
Supplied Contents
Board(s)
Utilized IC / Part
BDxxGxxWEFJ, BDxxHxxWEFJ, BDxxIxxWEFJ
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!