Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Rohm Semiconductor BD18347EFV-EVK-101
BD18347EFV-EVK-101
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR BD18347
Manufacturer:
Rohm Semiconductor
Datasheet:
BD18347EFV-EVK-101 Datasheet
History Price: $258.81
In Stock: 29440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD18347EFV-EVK-101 Specification
Specification
Part No
BD18347EFV-EVK-101
Category
LED Driver Evaluation Boards
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
4, Non-Isolated
Voltage - Output
40V
Features
Dimmable
Voltage - Input
5.5V ~ 20V
Supplied Contents
Board(s)
Utilized IC / Part
BD18347
BD18347EFV-EVK-101 PDF Datasheet
BD18347EFV-EVK-101 Datasheet
Click and Download: BD18347EFV-EVK-101 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described