☰
ST200
ST200
Active
Description:  ANALOG K-BAND EVALKIT
Manufacturer:  RFbeam Microwave
Datasheet:   ST200 Datasheet
History Price: $4944.41
In Stock: 37040
ST200 Specification
Specification
Part No
ST200
Category
RF Evaluation and Development Kits, Boards
Manufacturer
RFbeam Microwave
Series
ST
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; RADAR
For Use With/Related Products
24.05GHz ~ 24.25GHz
Supplied Contents
K-LC, K-MC
Type
Board(s), Cable(s), Power Supply, Accessories
ST200 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.