☰
LAMBDA68-ARD8
LAMBDA68-ARD8
Active
Description:  LAMBDA62 ARDUINO SHIELD 868MHZ
Manufacturer:  RF Solutions
History Price: $56.77
In Stock: 31280
LAMBDA68-ARD8 Specification
Specification
Part No
LAMBDA68-ARD8
Category
Expansion Boards, Daughter Cards
Manufacturer
RF Solutions
Series
LAMBDA68
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
RF
Type
Transceiver
Function
LAMBDA68
Utilized IC / Part
Board(s)
LAMBDA68-ARD8 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.