☰
GPS-EVAL
GPS-EVAL
Obsolete
Description:  EVAL BOARD GPS MODULE
Manufacturer:  RF Solutions
Datasheet:   GPS-EVAL Datasheet
History Price: Obsolete
In Stock: 7470
GPS-EVAL Specification
Specification
Part No
GPS-EVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
RF Solutions
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
GPS
For Use With/Related Products
1575.42MHz
Supplied Contents
GPS-1513R
Type
Board(s), Cable(s), Accessories
GPS-EVAL Related Parts
GPS-10920
GPS-10920
SparkFun Electronics
SPARKFUN VENUS GPS LOGGER - SMA
GPS-11058
GPS-11058
SparkFun Electronics
EVAL BOARD VENUS GPS W/SMA CONN
GPS-11858
GPS-11858
SparkFun Electronics
GPS MODULE - COPERNICUS II DIP (
GPS-15247
GPS-15247
SparkFun Electronics
SPARKFUN GNSS CHIP ANTENNA EVALU
GPS-17722
GPS-17722
SparkFun Electronics
MICROMOD GNSS CARRIER ZED-F9P
GPS-18031
GPS-18031
SparkFun Electronics
SPARKFUN LTE GNSS BREAKOUT - SAR
GPS-18380
GPS-18380
SparkFun Electronics
RTK EXPRESS GNSS RECEIVER KIT
GPS-18774
GPS-18774
SparkFun Electronics
ZED-F9T GNSS TIMING BRKOUT QWIIC
GPS-19390
GPS-19390
SparkFun Electronics
SPARKFUN GNSS CORRECTION DATA RE
GPS-18589
GPS-18589
SparkFun Electronics
SPARKFUN RTK EXPRESS PLUS KIT
GPSM-EVAL2R1
GPSM-EVAL2R1
RF Solutions
KIT EVAULATION FOR GPSM001
GPS-EVAL Compare Parts
  • GPS-EVAL vs GPS-18774
  • GPS-EVAL vs GPS-18380
  • GPS-EVAL vs GPS-18031
  • GPS-EVAL vs GPS-17722
  • GPS-EVAL vs GPS-15247
  • GPS-EVAL vs GPS-11858
  • GPS-EVAL vs GPS-11058
  • GPS-EVAL vs GPS-10920
  • GPS-EVAL vs GPS-18589
  • GPS-EVAL vs GPSM-EVAL2R1
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks