☰
ZL6100EVAL2Z
ZL6100EVAL2Z
Obsolete
Description:  EVAL BOARD 2CH USB ZL6100
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44800
ZL6100EVAL2Z Specification
Specification
Part No
ZL6100EVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
Zilker Labs?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Current - Output
1.5V, 1.8V
Voltage - Input
60A, 30A
Regulator Topology
12V
Frequency - Switching
Buck
Board Type
300kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
ZL6100
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!