☰
YRDKRX63N-AWS
YRDKRX63N-AWS
Obsolete
Description:  RX63N EVAL BRD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13650
YRDKRX63N-AWS Specification
Specification
Part No
YRDKRX63N-AWS
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
RX
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
RX
Platform
-
Utilized IC / Part
RX63N
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
YRDKRX63N-AWS Compare Parts
  • YRDKRX63N-AWS vs YRDKRL78G14
  • YRDKRX63N-AWS vs YRDKRL78G13
  • YRDKRX63N-AWS vs YRDKRL78F14
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!