☰
YR8CSPB
YR8CSPB
Obsolete
Description:  SUBATOMIC PARTICLE BOARD R8C/25
Manufacturer:  Renesas Electronics
Datasheet:   YR8CSPB Datasheet
History Price: $104.34
In Stock: 16640
YR8CSPB Specification
Specification
Part No
YR8CSPB
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
R8C
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
R8C
Platform
Subatomic Particle Board
Utilized IC / Part
R8C/25
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
YR8CSPB Compare Parts
  • YR8CSPB vs YR8A77450HA02BG
  • YR8CSPB vs YR8A77430S000BE
  • YR8CSPB vs YR8A77430HA02BG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!