☰
YIOTFASTPROTOS3A7
YIOTFASTPROTOS3A7
Active
Description:  SYNERGY S3A7 EVAL BRD
Manufacturer:  Renesas Electronics
History Price: $155.6
In Stock: 49520
YIOTFASTPROTOS3A7 Specification
Specification
Part No
YIOTFASTPROTOS3A7
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
S3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Synergy?
Utilized IC / Part
S3A7
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Accessories, J-Link Lite Programmer
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!