☰
YGRPEACHFULL
YGRPEACHFULL
Obsolete
Description:  GR-PEACH RZ/A1H DEV EVAL BRD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39760
YGRPEACHFULL Specification
Specification
Part No
YGRPEACHFULL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
RZ
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A9
Platform
GR-PEACH
Utilized IC / Part
RZ/A1H
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.