☰
US159-DA14531EVZ
US159-DA14531EVZ
Active
Description:  PMOD DAUGHTER CARD FOR DA14531 B
Manufacturer:  Renesas Electronics
History Price: $31.56
In Stock: 4240
US159-DA14531EVZ Specification
Specification
Part No
US159-DA14531EVZ
Category
Expansion Boards, Daughter Cards
Manufacturer
Renesas Electronics
Series
Pmod?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pmod?
Platform
RF
Type
Bluetooth
Function
DA14531
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend