☰
US082-INTERPEVZ
US082-INTERPEVZ
Active
Description:  INTERPOSER BOARD TO CONNECT OLDE
Manufacturer:  Renesas Electronics
History Price: $6.72
In Stock: 17680
US082-INTERPEVZ Specification
Specification
Part No
US082-INTERPEVZ
Category
Expansion Boards, Daughter Cards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pmod?
Platform
Connectivity
Type
Pmod 2A/3A to Pmod 6A
Function
-
Utilized IC / Part
Board(s)
US082-INTERPEVZ Related Parts
US082-OB1203EVZ
US082-OB1203EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR OB1203 PP
US082-ZMOD4410EVZ
US082-ZMOD4410EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR ZMOD4410
US082-FS3000EVZ
US082-FS3000EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR FS3000 FL
US082-HS3001EVZ
US082-HS3001EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR HS3001 FL
US082-ZMOD4450EVZ
US082-ZMOD4450EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR ZMOD4450
US082-ZMOD4510EVZ
US082-ZMOD4510EVZ
Renesas Electronics
PMOD DAUGHTER CARD FOR ZMOD4510
US082-INTERPEVZ Compare Parts
  • US082-INTERPEVZ vs US082-OB1203EVZ
  • US082-INTERPEVZ vs US082-ZMOD4510EVZ
  • US082-INTERPEVZ vs US082-ZMOD4450EVZ
  • US082-INTERPEVZ vs US082-HS3001EVZ
  • US082-INTERPEVZ vs US082-FS3000EVZ
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay