☰
SDAWIR02
SDAWIR02
Active
Description:  WIRELESS DEMO KIT
Manufacturer:  Renesas Electronics
Datasheet:   SDAWIR02 Datasheet
History Price: $183.06
In Stock: 43040
SDAWIR02 Specification
Specification
Part No
SDAWIR02
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Flow, Humidity, Temperature
Sensing Range
-10癈 ~ 80癈, 10 ~ 90% RH
Interface
I2C
Sensitivity
?.2癈, ?.5%
Voltage - Supply
5V
Embedded
No
Supplied Contents
Board(s), Power Supply, Accessories
Utilized IC / Part
FS2012, HS3001, ZWIR4512
SDAWIR02 Related Parts
SDAF01
SDAF01
Renesas Electronics
FS2012 GAS FLOW SENSOR EVAL KIT
SDAF02
SDAF02
Renesas Electronics
FS2012 LIQUIDFLOW SENSOR EVALKIT
SDAWIR01
SDAWIR01
Renesas Electronics
WIRELESS DEMO KIT
SDAWIR03-AMZ01-GB
SDAWIR03-AMZ01-GB
Renesas Electronics
SENSORSHARE CLOUD-ENABLED EVALUA
SDAWIR03-AMZ01-NA
SDAWIR03-AMZ01-NA
Renesas Electronics
SENSORSHARE CLOUD-ENABLED EVALUA
SDAWIR03-CUBE-01
SDAWIR03-CUBE-01
Renesas Electronics
IC CLOCK AND TIMING
SDAWIR02 Compare Parts
  • SDAWIR02 vs SDAWIR03-AMZ01-GB
  • SDAWIR02 vs SDAWIR01
  • SDAWIR02 vs SDAF02
  • SDAWIR02 vs SDAF01
  • SDAWIR02 vs SDAWIR03-CUBE-01
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top