☰
RTKA223181DE0010BU
RTKA223181DE0010BU
Active
Description:  U/W: RAA2231814GSP#MA0, EVAL BRD
Manufacturer:  Renesas Electronics
History Price: $78.4
In Stock: 30560
RTKA223181DE0010BU Specification
Specification
Part No
RTKA223181DE0010BU
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Supply
Embedded
No
Utilized IC / Part
RAA223181
Primary Attributes
85 ~ 265VAC Input Voltage
Supplied Contents
Board(s)
RTKA223181DE0010BU Related Parts
RTK0EE0009D01001BJ
RTK0EE0009D01001BJ
Renesas Electronics
CPX4 EVALUATION KIT FOR DC POWER
RTK0EE0009D02001BJ
RTK0EE0009D02001BJ
Renesas Electronics
CPX4 EVALUATION KIT FOR AC POWER
RTK0EM0006S01212BJ
RTK0EM0006S01212BJ
Renesas Electronics
RX23T 24V MOTOR CONTROL EVAL BRD
RTK0EMA270S00020BJ
RTK0EMA270S00020BJ
Renesas Electronics
RA6T2 MOTOR CONTROL KIT
RTK0EMA330C00000BJ
RTK0EMA330C00000BJ
Renesas Electronics
MCB-RA6T3 CPU BOARD FOR FOR RA6T
RTK0EMA430C00000BJ
RTK0EMA430C00000BJ
Renesas Electronics
MCB-RA4T1 CPU BOARD FOR FOR RA4T
RTK0EML2C0S01020BJ
RTK0EML2C0S01020BJ
Renesas Electronics
RENESAS SOLUTION STATER KIT FOR
RTK70E0118S00000BJ
RTK70E0118S00000BJ
Renesas Electronics
ALL PERIPHERAL FUNCTIONS OF RE01
RTK70E015DS00000BE
RTK70E015DS00000BE
Renesas Electronics
ALL PERIPHERAL FUNCTIONS OF RE01
RTK7921053S00000BE
RTK7921053S00000BE
Renesas Electronics
RZA2M EVALUATION KIT
RTK0EM0000S04020BJ
RTK0EM0000S04020BJ
Renesas Electronics
MCI-LV-1 MOTOR CONTROL INVERTER
RTK0EMA330S00020BJ
RTK0EMA330S00020BJ
Renesas Electronics
MCK-RA6T3 RENESAS FLEXIBLE MOTOR
RTKA223181DE0010BU Compare Parts
  • RTKA223181DE0010BU vs RTK70E015DS00000BE
  • RTKA223181DE0010BU vs RTK70E0118S00000BJ
  • RTKA223181DE0010BU vs RTK0EML2C0S01020BJ
  • RTKA223181DE0010BU vs RTK0EMA430C00000BJ
  • RTKA223181DE0010BU vs RTK0EMA330C00000BJ
  • RTKA223181DE0010BU vs RTK0EMA270S00020BJ
  • RTKA223181DE0010BU vs RTK0EM0006S01212BJ
  • RTKA223181DE0010BU vs RTK0EE0009D02001BJ
  • RTKA223181DE0010BU vs RTK0EE0009D01001BJ
  • RTKA223181DE0010BU vs RTKH4Z2501S00000BE
  • RTKA223181DE0010BU vs RTKG8T2475DB0000BU
  • RTKA223181DE0010BU vs RTKG8T147ADD0000BU
  • RTKA223181DE0010BU vs RTKG8T1474DD0000BU
  • RTKA223181DE0010BU vs RTKG8R2423DB0000BU
  • RTKA223181DE0010BU vs RTKG8R1420DD0000BU
  • RTKA223181DE0010BU vs RTKG8R122ADD0000BU
  • RTKA223181DE0010BU vs RTKG8R1220DD0000BU
  • RTKA223181DE0010BU vs RTKA-TCSTKEV1Z
  • RTKA223181DE0010BU vs RTKA-SEMITECRTDEVZ
  • RTKA223181DE0010BU vs RTKA-BDGSTKEV2Z
  • RTKA223181DE0010BU vs RTKA-BDGSTKEV1Z
  • RTKA223181DE0010BU vs RTKA-BDGSTKDBEVKIT1Z
  • RTKA223181DE0010BU vs RTKA788152DE0000BU
  • RTKA223181DE0010BU vs RTKA489206DK0000BU
  • RTKA223181DE0010BU vs RTKA489206DE0000BU
  • RTKA223181DE0010BU vs RTKA489204DK0000BU
  • RTKA223181DE0010BU vs RTKA489204DE0000BU
  • RTKA223181DE0010BU vs RTKA489000DE0000BU
  • RTKA223181DE0010BU vs RTKA279972DK0000BU
  • RTKA223181DE0010BU vs RTKA279972DA1000BU
  • RTKA223181DE0010BU vs RTKA279971ZK0000BU
  • RTKA223181DE0010BU vs RTKA279971ZB0000BU
  • RTKA223181DE0010BU vs RTKA279971DA2000BU
  • RTKA223181DE0010BU vs RTKA278843ZA1000BU
  • RTKA223181DE0010BU vs RTKA278842ZA1000BU
  • RTKA223181DE0010BU vs RTKA278840ZA1000BU
  • RTKA223181DE0010BU vs RTKA227063DE0000BU
  • RTKA223181DE0010BU vs RTK0EUG011D08010BJ
  • RTKA223181DE0010BU vs RTK0EUG011D08000BJ
  • RTKA223181DE0010BU vs RTK0EUG011D07010BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!