☰
RTKA210130DE0010BU
RTKA210130DE0010BU
Active
Description:  RTKA210130DE0010BU - EVAL BOARD,
Manufacturer:  Renesas Electronics
History Price: $486.67
In Stock: 44320
RTKA210130DE0010BU Specification
Specification
Part No
RTKA210130DE0010BU
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 3V
Current - Output
30A
Voltage - Input
4.75V ~ 15V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
RAA210130
Power - Output
-
RTKA210130DE0010BU Related Parts
RTKA210040DR0000BU
RTKA210040DR0000BU
Renesas Electronics
EVAL BOARD FOR RAA210040
RTKA2108252H00000BU
RTKA2108252H00000BU
Renesas Electronics
EVAL BRD FOR RAA2108252
RTKA2108332H00000BU
RTKA2108332H00000BU
Renesas Electronics
EVAL BRD FOR RAA210833
RTKA2108502H00000BU
RTKA2108502H00000BU
Renesas Electronics
EVAL BRD FOR RAA210850
RTKA2108702H00000BU
RTKA2108702H00000BU
Renesas Electronics
EVAL BRD FOR RAA210870
RTKA2109252H00000BU
RTKA2109252H00000BU
Renesas Electronics
EVAL BRD FOR RAA210925
RTKA211250DE0000BU
RTKA211250DE0000BU
Renesas Electronics
RAA211250GNP#HA0 IC, 24V, 5A PWM
RTKA211250DE0010BU
RTKA211250DE0010BU
Renesas Electronics
RAA211250GSP#HA0 IC, 24V, 5A PWM
RTKA211450DE0000BU
RTKA211450DE0000BU
Renesas Electronics
RAA211450GNP#HA0 IC, EVAL BRD 1,
RTKA211450DE0010BU
RTKA211450DE0010BU
Renesas Electronics
RAA211450GSP#HA0 IC, EVAL BRD,42
RTKA211630DE0000BU
RTKA211630DE0000BU
Renesas Electronics
RAA211630GNP#HA0 IC, EVAL BRD 1,
RTKA211630DE0010BU
RTKA211630DE0010BU
Renesas Electronics
RAA211630GSP#HA0 IC, EVAL BRD 1,
RTKA210130DE0010BU Compare Parts
  • RTKA210130DE0010BU vs RTKA223012DR0020BU
  • RTKA210130DE0010BU vs RTKA223012DR0010BU
  • RTKA210130DE0010BU vs RTKA223011DR0030BU
  • RTKA210130DE0010BU vs RTKA223011DE0020BU
  • RTKA210130DE0010BU vs RTKA211835DE0010BU
  • RTKA210130DE0010BU vs RTKA211835DE0000BU
  • RTKA210130DE0010BU vs RTKA211820DE0010BU
  • RTKA210130DE0010BU vs RTKA211820DE0000BU
  • RTKA210130DE0010BU vs RTKA211651DE0000BU
  • RTKA210130DE0010BU vs RTKA211630DE0010BU
  • RTKA210130DE0010BU vs RTKA211630DE0000BU
  • RTKA210130DE0010BU vs RTKA211450DE0010BU
  • RTKA210130DE0010BU vs RTKA211450DE0000BU
  • RTKA210130DE0010BU vs RTKA211250DE0010BU
  • RTKA210130DE0010BU vs RTKA211250DE0000BU
  • RTKA210130DE0010BU vs RTKA2109252H00000BU
  • RTKA210130DE0010BU vs RTKA2108702H00000BU
  • RTKA210130DE0010BU vs RTKA2108502H00000BU
  • RTKA210130DE0010BU vs RTKA2108332H00000BU
  • RTKA210130DE0010BU vs RTKA2108252H00000BU
  • RTKA210130DE0010BU vs RTKA210040DR0000BU
  • RTKA210130DE0010BU vs RTKA489800DE0000BU
  • RTKA210130DE0010BU vs RTKA271082DE0000BU
  • RTKA210130DE0010BU vs RTKA223021DE0010BU
  • RTKA210130DE0010BU vs RTKA223012DR0060BU
  • RTKA210130DE0010BU vs RTKA223011DR0080BU
  • RTKA210130DE0010BU vs RTKA223011DR0040BU
  • RTKA210130DE0010BU vs RTKA223011DE0010BU
  • RTKA210130DE0010BU vs RTKA223011DE0000BU
  • RTKA210130DE0010BU vs RTKA212832DR0000BU
  • RTKA210130DE0010BU vs RTKA211650DE0000BU
  • RTKA210130DE0010BU vs RTKA211412DE0000BU
  • RTKA210130DE0010BU vs RTKA210610DE0000BU
  • RTKA210130DE0010BU vs RTKA210130DE0020BU
  • RTKA210130DE0010BU vs RTKA210030DR0000BU
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class