☰
RTK5572TKCS00010BE
RTK5572TKCS00010BE
Active
Description:  ENCRYPTED VERSION RSKRX72T KIT -
Manufacturer:  Renesas Electronics
History Price: $373.3
In Stock: 22720
RTK5572TKCS00010BE Specification
Specification
Part No
RTK5572TKCS00010BE
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
RX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
RX
Platform
-
Utilized IC / Part
RX72T
Mounting Type
Fixed
Contents
Board(s)
RTK5572TKCS00010BE Related Parts
RTK0EF0058D02001BJ
RTK0EF0058D02001BJ
Renesas Electronics
RX72N FUNCTIONAL SAFETY REFERENC
RTK0EF0115D01001BJ
RTK0EF0115D01001BJ
Renesas Electronics
FUNCTIONAL SAFETY OVER ETHERNET
RTK0EG0021S01001BJ
RTK0EG0021S01001BJ
Renesas Electronics
RA6M2 TOUCH RSSK RSO TOOL
RTK0EG0022S01001BJ
RTK0EG0022S01001BJ
Renesas Electronics
RA2L1 TOUCH RSSK(CPU BOARD + ELE
RTK0EG0039S01001BJ
RTK0EG0039S01001BJ
Renesas Electronics
RX140 CAP TOUCH KIT
RTK0EG0042S01001BJ
RTK0EG0042S01001BJ
Renesas Electronics
RL78/G22 CAP TOUCH EVALUATION SY
RTK0EG0044S01001BJ
RTK0EG0044S01001BJ
Renesas Electronics
CAPACITIVE TOUCH EVA SYSTEM FOR
RTK0EML240C03000BJ
RTK0EML240C03000BJ
Renesas Electronics
RL78/G1F EVAL BRD
RTK0EMXA10C00000BJ
RTK0EMXA10C00000BJ
Renesas Electronics
RX13T CPU CARD
RTK0EN0001D01001BZ
RTK0EN0001D01001BZ
Renesas Electronics
RL78/G1D EVAL BRD
RTK0ESXB10C00001BJ
RTK0ESXB10C00001BJ
Renesas Electronics
RX23E-A RSSK DEVELOPMENT KIT
RTK500524TS90000BE
RTK500524TS90000BE
Renesas Electronics
RSKRX24T KIT (CS+) WITHOUT DEBUG
RTK5572TKCS00010BE Compare Parts
  • RTK5572TKCS00010BE vs RTK9RZT2L0S00000BJ
  • RTK5572TKCS00010BE vs RTK9RZN2L0S00000BE
  • RTK5572TKCS00010BE vs RTK9763U02S01001BE
  • RTK5572TKCS00010BE vs RTK9763U02S01000BE
  • RTK5572TKCS00010BE vs RTK9754L23S01000BE
  • RTK5572TKCS00010BE vs RTK9744L23S01000BE
  • RTK5572TKCS00010BE vs RTK9744C22S01000BE
  • RTK5572TKCS00010BE vs RTK9743U11S01000BE
  • RTK5572TKCS00010BE vs RTK9743F01S01000BE
  • RTK5572TKCS00010BE vs RTK7TBS5D5S00001BU
  • RTK5572TKCS00010BE vs RTK7TBS5D3S00001BU
  • RTK5572TKCS00010BE vs RTK7TBS3A6S00001BU
  • RTK5572TKCS00010BE vs RTK7TBS3A3S00001BU
  • RTK5572TKCS00010BE vs RTK7TBS3A1S00001BU
  • RTK5572TKCS00010BE vs RTK7TBS1JAS00001BU
  • RTK5572TKCS00010BE vs RTK7SKS7G2S00003BU
  • RTK5572TKCS00010BE vs RTK7RLG230CLG000BJ
  • RTK5572TKCS00010BE vs RTK7RLG220C00000BJ
  • RTK5572TKCS00010BE vs RTK7PKS5D9S00001BU
  • RTK5572TKCS00010BE vs RTK7PEHMP1S00002BU
  • RTK5572TKCS00010BE vs RTK7FPA6E2S00001BE
  • RTK5572TKCS00010BE vs RTK7FPA6E1S00001BE
  • RTK5572TKCS00010BE vs RTK7FPA4E2S00001BE
  • RTK5572TKCS00010BE vs RTK7FPA4E1S00001BE
  • RTK5572TKCS00010BE vs RTK7FPA2E1S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA6M5S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA6M3S01001BU
  • RTK5572TKCS00010BE vs RTK7EKA6M3S00001BU
  • RTK5572TKCS00010BE vs RTK7EKA6M2S00001BU
  • RTK5572TKCS00010BE vs RTK7EKA6M1S00001BU
  • RTK5572TKCS00010BE vs RTK7EKA4W1S00000BJ
  • RTK5572TKCS00010BE vs RTK7EKA4M3S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA4M2S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA4M1S00001BU
  • RTK5572TKCS00010BE vs RTK7EKA2L1S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA2E2S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA2E1S00001BE
  • RTK5572TKCS00010BE vs RTK7EKA2A1S00001BU
  • RTK5572TKCS00010BE vs RTK7DKS128S00001BU
  • RTK5572TKCS00010BE vs RTK7DKS124S00002BU
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!