☰
RTK0EE0013D10001BJ
RTK0EE0013D10001BJ
Active
Description:  R9A06G062 EVA-KIT FCC CERTIFICAT
Manufacturer:  Renesas Electronics
History Price: $363.6
In Stock: 26560
RTK0EE0013D10001BJ Specification
Specification
Part No
RTK0EE0013D10001BJ
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (Wi-SUN)
For Use With/Related Products
902MHz ~ 928MHz
Supplied Contents
R9A06G062
Type
Board(s)
RTK0EE0013D10001BJ Related Parts
RTK0EE0013D10002BJ
RTK0EE0013D10002BJ
Renesas Electronics
R9A06G062 EVA-KIT CE CERTIFICATI
RTK0EE0013D10003BJ
RTK0EE0013D10003BJ
Renesas Electronics
R9A06G062 EVA-KIT CERTIFIED IN J
RTKA81F1427ST260RU
RTKA81F1427ST260RU
Renesas Electronics
EVALUATION BOARD FOR F1427 2.3GH
RTKA81F1427ST360RU
RTKA81F1427ST360RU
Renesas Electronics
EVALUATION BOARD FOR F1427 3.3GH
RTKA81F14852P500RU
RTKA81F14852P500RU
Renesas Electronics
EVALUATION BOARD 2300MHZ 2700MHZ
RTKA81F14853P800RU
RTKA81F14853P800RU
Renesas Electronics
EVALUATION BOARD 3300MHZ 4200MHZ
RTKA81F14854P700RU
RTKA81F14854P700RU
Renesas Electronics
EVALUATION BOARD 4200MHZ 5000MHZ
RTK0EE0013D10001BJ Compare Parts
  • RTK0EE0013D10001BJ vs RTK0EE0013D10002BJ
  • RTK0EE0013D10001BJ vs RTKA81F14854P700RU
  • RTK0EE0013D10001BJ vs RTKA81F14853P800RU
  • RTK0EE0013D10001BJ vs RTKA81F14852P500RU
  • RTK0EE0013D10001BJ vs RTKA81F1427ST360RU
  • RTK0EE0013D10001BJ vs RTKA81F1427ST260RU
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.