☰
KMB001LEVAL
KMB001LEVAL
Obsolete
Description:  MOTHERBOARD FOR LVDS ADC CARD
Manufacturer:  Renesas Electronics
Datasheet:   KMB001LEVAL Datasheet
History Price: Obsolete
In Stock: 460
KMB001LEVAL Specification
Specification
Part No
KMB001LEVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
FemtoCharge?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
8 ~ 14
Sampling Rate (Per Second)
40 ~ 500M
Data Interface
Parallel
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
KDCxxxx Daughtercard with KADxxxx ADC
Supplied Contents
Board(s), Cable(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class