☰
KDC5612EVAL
KDC5612EVAL
Active
Description:  DAUGHTER CARD FOR KAD5612
Manufacturer:  Renesas Electronics
Datasheet:   KDC5612EVAL Datasheet
History Price: $227.25
In Stock: 35550
KDC5612EVAL Specification
Specification
Part No
KDC5612EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
FemtoCharge?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
12
Sampling Rate (Per Second)
250M
Data Interface
Parallel
Input Range
1.47Vpp
Power (Typ) @ Conditions
429mW @ 250MSPS
Utilized IC / Part
KAD5612P-25, KMB001 Motherboard
Supplied Contents
Board(s)
KDC5612EVAL Related Parts
KDC2710CEVAL
KDC2710CEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD2710
KDC2710LEVAL
KDC2710LEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD2710
KDC5512-50EVAL
KDC5512-50EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512EVAL
KDC5512EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512HEVAL
KDC5512HEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512H-Q48EVAL
KDC5512H-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512-Q48EVAL
KDC5512-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5514EVALZ
KDC5514EVALZ
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5514-Q48EVAL
KDC5514-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5512-50EVALZ
KDC5512-50EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512EVALZ
KDC5512EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512HEVALZ
KDC5512HEVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5612EVAL Compare Parts
  • KDC5612EVAL vs KDC5514EVALZ
  • KDC5612EVAL vs KDC5512-Q48EVAL
  • KDC5612EVAL vs KDC5512H-Q48EVAL
  • KDC5612EVAL vs KDC5512HEVAL
  • KDC5612EVAL vs KDC5512EVAL
  • KDC5612EVAL vs KDC5512-50EVAL
  • KDC5612EVAL vs KDC2710LEVAL
  • KDC5612EVAL vs KDC2710CEVAL
  • KDC5612EVAL vs KDC5512HEVALZ
  • KDC5612EVAL vs KDC5512EVALZ
  • KDC5612EVAL vs KDC5512-50EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods