Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Renesas Electronics ISL9000PLEV2
ISL9000PLEV2
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD 1.85V/2.9V ISL9000PL
Manufacturer:
Renesas Electronics
Datasheet:
ISL9000PLEV2 Datasheet
History Price: Obsolete
In Stock: 20165
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9000PLEV2 Specification
Specification
Part No
ISL9000PLEV2
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
1.85V, 2.9V
Current - Output
300mA, 200mA
Voltage - Input
2.3V ~ 6.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ISL9000
ISL9000PLEV2 Related Parts
ISL80101EVAL2Z
Renesas Electronics
EVAL BOARD FOR ISL80101
ISL80510EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL80510
ISL6411EVAL1
Renesas Electronics
EVALUATION BOARD ISL6411
ISL6414EVAL1
Renesas Electronics
EVAL BOARD 1 FOR ISL6414
ISL78307EVAL1Z
Renesas Electronics
IC
ISL80101AEVAL2Z
Renesas Electronics
BOARD EVAL FOR ISL80101A
ISL80102EVAL2Z
Renesas Electronics
EVAL BOARD FOR ISL80102
ISL80103EVAL2Z
Renesas Electronics
EVAL BOARD FOR ISL80103
ISL80111EVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL80111
ISL80112EVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL80112
ISL80113EVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL80113
ISL80121-5EVAL2Z
Renesas Electronics
BOARD EVAL FOR ISL80121-5
ISL9000PLEV2 Compare Parts
ISL9000PLEV2 vs ISL80101EVAL2Z
ISL9000PLEV2 vs ISL9000NJEV2
ISL9000PLEV2 vs ISL9000NFEV2
ISL9000PLEV2 vs ISL9000MMEV2
ISL9000PLEV2 vs ISL9000LLEV2
ISL9000PLEV2 vs ISL9000KKEV2
ISL9000PLEV2 vs ISL9000KJEV2
ISL9000PLEV2 vs ISL9000KFEV2
ISL9000PLEV2 vs ISL9000KCEV2
ISL9000PLEV2 vs ISL9000JREV2
ISL9000PLEV2 vs ISL9000JMEV2
ISL9000PLEV2 vs ISL9000JCEV2
ISL9000PLEV2 vs ISL9000JBEV2
ISL9000PLEV2 vs ISL9000GCEV2
ISL9000PLEV2 vs ISL9000FJEV2
ISL9000PLEV2 vs ISL9000BJEV2
ISL9000PLEV2 vs ISL80410EVAL1Z
ISL9000PLEV2 vs ISL80138EVAL1Z
ISL9000PLEV2 vs ISL80136EVAL1Z
ISL9000PLEV2 vs ISL80121-5EVAL2Z
ISL9000PLEV2 vs ISL80113EVAL1Z
ISL9000PLEV2 vs ISL80112EVAL1Z
ISL9000PLEV2 vs ISL80111EVAL1Z
ISL9000PLEV2 vs ISL80103EVAL2Z
ISL9000PLEV2 vs ISL80102EVAL2Z
ISL9000PLEV2 vs ISL80101AEVAL2Z
ISL9000PLEV2 vs ISL78307EVAL1Z
ISL9000PLEV2 vs ISL6414EVAL1
ISL9000PLEV2 vs ISL6411EVAL1
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.