☰
ISL28158EVAL1Z
ISL28158EVAL1Z
Obsolete
Description:  EVALUATION BOARD FOR ISL28158
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 8400
ISL28158EVAL1Z Specification
Specification
Part No
ISL28158EVAL1Z
Category
Op Amp Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
0.1V/?s
Voltage - Supply, Single/Dual
420 kHz
Board Type
30 mA
Supplied Contents
34 ?A
Utilized IC / Part
2.4V ~ 5.5V, ?.2V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
ISL28158
ISL28158EVAL1Z Related Parts
ISL28005FH-100EVAL1Z
ISL28005FH-100EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28005FH-20EVAL1Z
ISL28005FH-20EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28005FH-50EVAL1Z
ISL28005FH-50EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28006FH-100EVAL1Z
ISL28006FH-100EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-20EVAL1Z
ISL28006FH-20EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-50EVAL1Z
ISL28006FH-50EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-ADJEVAL1Z
ISL28006FH-ADJEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28107SOICEVAL1Z
ISL28107SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28107 SOIC
ISL28117SOICEVAL1Z
ISL28117SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28117 SOIC
ISL28127MSOPEVAL1Z
ISL28127MSOPEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28127 MSOP
ISL28127SOICEVAL1Z
ISL28127SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28127 8SOIC
ISL28133EVAL1Z
ISL28133EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28133 SOT23-5
ISL28158EVAL1Z Compare Parts
  • ISL28158EVAL1Z vs ISL28635EV2Z
  • ISL28158EVAL1Z vs ISL28634EV2Z
  • ISL28158EVAL1Z vs ISL28633EV2Z
  • ISL28158EVAL1Z vs ISL28617VY25EV1Z
  • ISL28158EVAL1Z vs ISL28617VY10EV1Z
  • ISL28158EVAL1Z vs ISL28535EV2Z
  • ISL28158EVAL1Z vs ISL28534EV2Z
  • ISL28158EVAL1Z vs ISL28533EV2Z
  • ISL28158EVAL1Z vs ISL28433TSSOPEVAL1Z
  • ISL28158EVAL1Z vs ISL28433SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28233SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28227SOICEVAL2Z
  • ISL28158EVAL1Z vs ISL28218SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28217SOICEVAL2Z
  • ISL28158EVAL1Z vs ISL28214SOICEVAL2Z
  • ISL28158EVAL1Z vs ISL28214MSOPEVAL2Z
  • ISL28158EVAL1Z vs ISL28210SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28208SOICEVAL2Z
  • ISL28158EVAL1Z vs ISL28207SOICEVAL2Z
  • ISL28158EVAL1Z vs ISL28190EVAL1Z
  • ISL28158EVAL1Z vs ISL28133ISENSEV1Z
  • ISL28158EVAL1Z vs ISL28133EVAL1Z
  • ISL28158EVAL1Z vs ISL28127SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28127MSOPEVAL1Z
  • ISL28158EVAL1Z vs ISL28117SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28107SOICEVAL1Z
  • ISL28158EVAL1Z vs ISL28006FH-ADJEVAL1Z
  • ISL28158EVAL1Z vs ISL28006FH-50EVAL1Z
  • ISL28158EVAL1Z vs ISL28006FH-20EVAL1Z
  • ISL28158EVAL1Z vs ISL28006FH-100EVAL1Z
  • ISL28158EVAL1Z vs ISL28005FH-50EVAL1Z
  • ISL28158EVAL1Z vs ISL28005FH-20EVAL1Z
  • ISL28158EVAL1Z vs ISL28005FH-100EVAL1Z
  • ISL28158EVAL1Z vs ISL28617VY100EV1Z
  • ISL28158EVAL1Z vs ISL28617SMR25EV1Z
  • ISL28158EVAL1Z vs ISL28617SM10EV1Z
  • ISL28158EVAL1Z vs ISL28617SM100EV1Z
  • ISL28158EVAL1Z vs ISL28488EVAL1Z
  • ISL28158EVAL1Z vs ISL28486EVAL1Z
  • ISL28158EVAL1Z vs ISL28478EVAL1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great