☰
IPS2550STKIT
IPS2550STKIT
Active
Description:  IPS2550 STARTER KIT
Manufacturer:  Renesas Electronics
History Price: $208.31
In Stock: 48400
IPS2550STKIT Specification
Specification
Part No
IPS2550STKIT
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Position, Inductive
Sensing Range
360?
Interface
Analog and Digital
Sensitivity
-
Voltage - Supply
3.3V, 5V
Embedded
Yes, MCU
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
IPS2550
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.