☰
HIP4082EVAL
HIP4082EVAL
Obsolete
Description:  EVAL BOARD FET DRIVER HIP4082
Manufacturer:  Renesas Electronics
Datasheet:   HIP4082EVAL Datasheet
History Price: Obsolete
In Stock: 1680
HIP4082EVAL Specification
Specification
Part No
HIP4082EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/AC Converter
Outputs and Type
1, Isolated
Voltage - Output
115VAC
Current - Output
-
Voltage - Input
11V ~ 15V
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
HIP4082
Power - Output
-
HIP4082EVAL PDF Datasheet
HIP4082EVAL Related Parts
HIP6004EVAL1
HIP6004EVAL1
Renesas Electronics
EVALUATION BOARD HIP6004
HIP6004EVAL3
HIP6004EVAL3
Renesas Electronics
EVALUATION BOARD EMBED HIP6004
HIP6006EVAL1
HIP6006EVAL1
Renesas Electronics
EVALUATION BOARD HIP6006
HIP6012EVAL1
HIP6012EVAL1
Renesas Electronics
EVAL BOARD DISK DRIVE SUPPLY
HIP6019BEVAL1
HIP6019BEVAL1
Renesas Electronics
EVAL BOARD 1 FOR HIP6019B
HIP6021EVAL1
HIP6021EVAL1
Renesas Electronics
EVALUATION BOARD HIP6021
HIP6301EVAL2
HIP6301EVAL2
Renesas Electronics
EVALUATION BOARD HIP6301
HIP6302EVAL1
HIP6302EVAL1
Renesas Electronics
EVALUATION BOARD HIP6302
HIP6521EVAL1
HIP6521EVAL1
Renesas Electronics
EVALUATION BOARD HIP6521
HIP4082EVAL Compare Parts
  • HIP4082EVAL vs HIP6302EVAL1
  • HIP4082EVAL vs HIP6301EVAL2
  • HIP4082EVAL vs HIP6021EVAL1
  • HIP4082EVAL vs HIP6019BEVAL1
  • HIP4082EVAL vs HIP6012EVAL1
  • HIP4082EVAL vs HIP6006EVAL1
  • HIP4082EVAL vs HIP6004EVAL3
  • HIP4082EVAL vs HIP6004EVAL1
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller