☰
HIP2211EVAL3Z
HIP2211EVAL3Z
Active
Description:  EVAL BOARD HIP2211 10TDFN
Manufacturer:  Renesas Electronics
History Price: $64.03
In Stock: 4000
HIP2211EVAL3Z Specification
Specification
Part No
HIP2211EVAL3Z
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
HIP2211
Primary Attributes
6V ~ 18V Supply
Supplied Contents
Board(s)
HIP2211EVAL3Z Related Parts
HIP2103_4MBEVAL1Z
HIP2103_4MBEVAL1Z
Renesas Electronics
BOARD EVAL HIP2103_4
HIP2210EVAL1Z
HIP2210EVAL1Z
Renesas Electronics
EVAL BOARD FOR HIP2210
HIP2211EVAL2Z
HIP2211EVAL2Z
Renesas Electronics
HIP2211 8 LD SOIC EVAL BOARD
HIP4080A/81AEVALZ
HIP4080A/81AEVALZ
Renesas Electronics
DEMO BOARD FOR HIP4081A
HIP4086DEMO1Z
HIP4086DEMO1Z
Renesas Electronics
BOARD EVAL FOR HIP4086
HIP1011AEVAL1
HIP1011AEVAL1
Renesas Electronics
EVAL BOARD PCI HOT PLUG HIP1011
HIP1011DEVAL1
HIP1011DEVAL1
Renesas Electronics
EVAL BOARD PCI HOT PLUG DUAL
HIP1011EVAL1
HIP1011EVAL1
Renesas Electronics
PCI HOT PLUG EVALUATION BOARD
HIP1011EVAL2
HIP1011EVAL2
Renesas Electronics
EVAL BOARD COMPACT PCI HOT PLUG
HIP1012EVAL1
HIP1012EVAL1
Renesas Electronics
EVALUATION BOARD DUAL GENERIC
HIP1012EVAL2
HIP1012EVAL2
Renesas Electronics
EVALUATION BOARD RAID GENERIC
HIP1013EVAL1
HIP1013EVAL1
Renesas Electronics
EVALUATION BOARD DUAL GENERIC
HIP2211EVAL3Z Compare Parts
  • HIP2211EVAL3Z vs HIP4080A/81AEVALZ
  • HIP2211EVAL3Z vs HIP2211EVAL2Z
  • HIP2211EVAL3Z vs HIP2210EVAL1Z
  • HIP2211EVAL3Z vs HIP2103_4MBEVAL1Z
  • HIP2211EVAL3Z vs HIP9011EVAL1Z
  • HIP2211EVAL3Z vs HIP6501AEVAL1
  • HIP2211EVAL3Z vs HIP6500BEVAL1
  • HIP2211EVAL3Z vs HIP4086EVAL
  • HIP2211EVAL3Z vs HIP4083EVAL
  • HIP2211EVAL3Z vs HIP4080AEVAL
  • HIP2211EVAL3Z vs HIP2106ADBEVAL1Z
  • HIP2211EVAL3Z vs HIP2105DBEVAL1Z
  • HIP2211EVAL3Z vs HIP2105-6MBEVAL1Z
  • HIP2211EVAL3Z vs HIP2104DBEVAL1Z
  • HIP2211EVAL3Z vs HIP2103DBEVAL1Z
  • HIP2211EVAL3Z vs HIP2103-4DEMO2Z
  • HIP2211EVAL3Z vs HIP2103-4DEMO1Z
  • HIP2211EVAL3Z vs HIP2100EVAL2Z
  • HIP2211EVAL3Z vs HIP2100EVAL2
  • HIP2211EVAL3Z vs HIP2100EVAL
  • HIP2211EVAL3Z vs HIP1013EVAL2
  • HIP2211EVAL3Z vs HIP1013EVAL1
  • HIP2211EVAL3Z vs HIP1012EVAL2
  • HIP2211EVAL3Z vs HIP1012EVAL1
  • HIP2211EVAL3Z vs HIP1011EVAL2
  • HIP2211EVAL3Z vs HIP1011EVAL1
  • HIP2211EVAL3Z vs HIP1011DEVAL1
  • HIP2211EVAL3Z vs HIP1011AEVAL1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!